Philips logo

Philips PerfectCare Expert GC9236/02 Steam generator iron

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110835
Info modified on:
31 Jul 2024, 21:58:22
End of life date:
01 Sept 2021
Short summary description Philips PerfectCare Expert GC9236/02 Steam generator iron:

Philips PerfectCare Expert GC9236/02 Steam generator iron, 320 g/min, 6 bar, 1.5 L, 120 g/min, Violet, White, 2 min

Long summary description Philips PerfectCare Expert GC9236/02 Steam generator iron:

Philips PerfectCare Expert GC9236/02 Steam generator iron. Steam boost performance: 320 g/min, Maximum steam pressure: 6 bar, Water tank capacity: 1.5 L. Cord length: 1.8 m. Width: 283 mm, Depth: 263 mm, Height: 424 mm. Power: 2400 W

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.