Philips PerfectCare Expert GC9231/02 Steam generator iron, 2400 W, 310 g/min, SteamGlide soleplate, 6 bar, 1.5 L, 120 g/min
Philips PerfectCare Expert GC9231/02 Steam generator iron. Iron power: 2400 W, Steam boost performance: 310 g/min, Soleplate type: SteamGlide soleplate. Cord length: 1.8 m, Hose length: 1.7 m. Width: 283 mm, Depth: 263 mm, Height: 424 mm. Package width: 305 mm, Package depth: 335 mm, Package height: 491 mm