Philips logo

Philips PerfectCare Performer GC8755/86 Steam generator iron

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85589
Info modified on:
28 Nov 2024, 14:09:42
End of life date:
31 Jan 2025
Short summary description Philips PerfectCare Performer GC8755/86 Steam generator iron:

Philips PerfectCare Performer GC8755/86 Steam generator iron, 2600 W, 450 g/min, SteamGlide Plus soleplate, 6.5 bar, 1.8 L, 12 g/min

Long summary description Philips PerfectCare Performer GC8755/86 Steam generator iron:

Philips PerfectCare Performer GC8755/86 Steam generator iron. Iron power: 2600 W, Steam boost performance: 450 g/min, Soleplate type: SteamGlide Plus soleplate. Cord length: 1.8 m, Hose length: 1.6 m. Width: 220 mm, Depth: 370 mm, Height: 240 mm. Power: 2600 W. Recyclable packaging material: 100%, Package width: 246 mm, Package depth: 449 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.