Philips PerfectCare Compact Plus GC7920/26R1 Steam generator iron, 2400 W, 430 g/min, SteamGlide soleplate, 6.5 bar, 1.5 L, 120 g/min
Philips PerfectCare Compact Plus GC7920/26R1 Steam generator iron. Iron power: 2400 W, Steam boost performance: 430 g/min, Soleplate type: SteamGlide soleplate. Energy saving percentage: 40%. Cord length: 1.65 m, Hose length: 1.6 m. Width: 200 mm, Depth: 233 mm, Height: 371 mm. Warranty period: 2 year(s)