Philips logo

Philips PerfectCare Compact GC7808/40 Steam generator iron

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103023
Info modified on:
29 Jan 2025, 19:45:06
End of life date:
01 Sept 2021
Short summary description Philips PerfectCare Compact GC7808/40 Steam generator iron:

Philips PerfectCare Compact GC7808/40 Steam generator iron, 2400 W, 280 g/min, SteamGlide soleplate, 5.3 bar, 1.5 L, 120 g/min

Long summary description Philips PerfectCare Compact GC7808/40 Steam generator iron:

Philips PerfectCare Compact GC7808/40 Steam generator iron. Iron power: 2400 W, Steam boost performance: 280 g/min, Soleplate type: SteamGlide soleplate. AC input voltage: 220-240 V, Energy saving percentage: 30%. Cord length: 1.8 m, Hose length: 1.6 m. Width: 193 mm, Depth: 373 mm, Height: 223 mm. Power: 2400 W

Reasons to buy
3D tour
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.