Philips logo

Philips FastCare Compact Steam generator iron 2400 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172479
Info modified on:
01 Feb 2025, 19:36:29
Short summary description Philips FastCare Compact Steam generator iron 2400 W:

Philips FastCare Compact Steam generator iron 2400 W, 2400 W, 300 g/min, Ceramic soleplate, 5.2 bar, 1.5 L, 120 g/min

Long summary description Philips FastCare Compact Steam generator iron 2400 W:

Philips FastCare Compact Steam generator iron 2400 W. Iron power: 2400 W, Steam boost performance: 300 g/min, Soleplate type: Ceramic soleplate. AC input voltage: 220 - 240 V. Cord length: 1.65 m, Hose length: 1.6 m, Cable length: 1.65 m. Width: 210 mm, Depth: 354 mm, Height: 230 mm. Power: 2400 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.