Philips logo

Philips SpeedCare GC6625/30 Steam generator iron

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91883
Info modified on:
28 Nov 2024, 13:55:59
End of life date:
01 Sept 2021
Short summary description Philips SpeedCare GC6625/30 Steam generator iron:

Philips SpeedCare GC6625/30 Steam generator iron, 160 g/min, Ceramic soleplate, 4.3 bar, 1.2 L, 100 g/min, Violet, White

Long summary description Philips SpeedCare GC6625/30 Steam generator iron:

Philips SpeedCare GC6625/30 Steam generator iron. Steam boost performance: 160 g/min, Soleplate type: Ceramic soleplate, Maximum steam pressure: 4.3 bar. Connected load: 2400 W. Cord length: 1.8 m, Hose length: 1.6 m. Width: 198 mm, Depth: 346 mm, Height: 217 mm. Package width: 264 mm, Package depth: 404 mm, Package height: 303 mm

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.