Philips logo

Philips 6400 series GC6430 Pressurized ironing system

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93566
Info modified on:
12 Apr 2024, 16:48:59
Short summary description Philips 6400 series GC6430 Pressurized ironing system:

Philips 6400 series GC6430 Pressurized ironing system, 800 W, Ultragliss soleplate, 4 bar, 0.800 L, 90 g/min, 1370 W

Long summary description Philips 6400 series GC6430 Pressurized ironing system:

Philips 6400 series GC6430 Pressurized ironing system. Iron power: 800 W, Soleplate type: Ultragliss soleplate, Maximum steam pressure: 4 bar. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Cord length: 1.9 m. Width: 319 mm, Depth: 199 mm, Height: 166 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.