Philips 8000 series GC628/80, 2 L, Grey, 35 g/min, 90 g/min, 1.9 m, 100%
Philips 8000 series GC628/80. Water tank capacity: 2 L, Product colour: Grey, Continuous steam performance: 35 g/min. Power: 2200 W, AC input voltage: 220-240 V. Width: 334 mm, Depth: 344 mm, Height: 452 mm. Package width: 607 mm, Package depth: 460 mm, Package height: 510 mm