Philips logo

Philips ClearTouch GC536/35 garment steamer Upright garment steamer 1.2 L 2000 W Purple, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164518
Info modified on:
26 Jul 2024, 09:36:46
Short summary description Philips ClearTouch GC536/35 garment steamer Upright garment steamer 1.2 L 2000 W Purple, White:

Philips ClearTouch GC536/35, Upright garment steamer, 1.2 L, 0.45 min, Purple, White, Rotary, 40 g/min

Long summary description Philips ClearTouch GC536/35 garment steamer Upright garment steamer 1.2 L 2000 W Purple, White:

Philips ClearTouch GC536/35. Device type: Upright garment steamer, Water tank capacity: 1.2 L, Heating time: 0.45 min. Power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 330 mm, Depth: 330 mm, Height: 1820 mm. Package width: 400 mm, Package depth: 333 mm, Package height: 450 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.