Philips logo

Philips GC524/60R1 garment steamer Upright garment steamer 1.6 L 1600 W Gold, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38140
Info modified on:
15 Apr 2025, 20:16:01
Short summary description Philips GC524/60R1 garment steamer Upright garment steamer 1.6 L 1600 W Gold, White:

Philips GC524/60R1, Upright garment steamer, 1.6 L, 1 min, Gold, White, 32 g/min, Silicone

Long summary description Philips GC524/60R1 garment steamer Upright garment steamer 1.6 L 1600 W Gold, White:

Philips GC524/60R1. Device type: Upright garment steamer, Water tank capacity: 1.6 L, Heating time: 1 min. Power: 1600 W, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.