Philips logo

Philips GC507/60 garment steamer 1.2 L 1500 W Carrot, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50935
Info modified on:
06 May 2024, 03:01:06
Short summary description Philips GC507/60 garment steamer 1.2 L 1500 W Carrot, Silver:

Philips GC507/60, 1.2 L, Carrot, Silver, 30 g/min, 1.4 m, 1500 W, 220 V

Long summary description Philips GC507/60 garment steamer 1.2 L 1500 W Carrot, Silver:

Philips GC507/60. Water tank capacity: 1.2 L, Product colour: Carrot, Silver, Continuous steam performance: 30 g/min. Power: 1500 W, AC input voltage: 220 V

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.