Philips logo

Philips GC4936/06 iron Steam iron SteamGlide Advanced 3000 W Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140951
Info modified on:
12 Apr 2024, 16:48:42
Short summary description Philips GC4936/06 iron Steam iron SteamGlide Advanced 3000 W Brown:

Philips GC4936/06, Steam iron, SteamGlide Advanced, 2.5 m, 230 g/min, Brown, 55 g/min

Long summary description Philips GC4936/06 iron Steam iron SteamGlide Advanced 3000 W Brown:

Philips GC4936/06. Type: Steam iron, Soleplate type: SteamGlide Advanced, Cord length: 2.5 m. Iron power: 3000 W. Width: 333 mm, Depth: 135 mm, Height: 175 mm

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.