Philips logo

Philips PerfectCare Azur GC4928/30 Steam iron

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192671
Info modified on:
12 Apr 2024, 16:48:42
End of life date:
01 Sept 2021
Short summary description Philips PerfectCare Azur GC4928/30 Steam iron:

Philips PerfectCare Azur GC4928/30 Steam iron, Dry & Steam iron, T-ionicGlide soleplate, 2.5 m, 210 g/min, Purple, White, 50 g/min

Long summary description Philips PerfectCare Azur GC4928/30 Steam iron:

Philips PerfectCare Azur GC4928/30 Steam iron. Type: Dry & Steam iron, Soleplate type: T-ionicGlide soleplate, Cord length: 2.5 m. Iron power: 3000 W. Weight: 1.75 kg

Reasons to buy
3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.