Philips logo

Philips Azur GC4909/60 iron Steam iron SteamGlide Elite soleplate 2400 W Black, Gold

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
596389
Info modified on:
29 May 2025, 03:28:21
Short summary description Philips Azur GC4909/60 iron Steam iron SteamGlide Elite soleplate 2400 W Black, Gold:

Philips Azur GC4909/60, Steam iron, SteamGlide Elite soleplate, 3 m, 250 g/min, Black, Gold, 55 g/min

Long summary description Philips Azur GC4909/60 iron Steam iron SteamGlide Elite soleplate 2400 W Black, Gold:

Philips Azur GC4909/60. Type: Steam iron, Soleplate type: SteamGlide Elite soleplate, Cord length: 3 m. Iron power: 2400 W, AC input voltage: 240 V. Width: 128.8 mm, Depth: 319.5 mm, Height: 153.3 mm. Package width: 137 mm, Package depth: 332 mm, Package height: 167 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.