Philips logo

Philips AZUR 2-in-1 Cordless steam iron GC4810/27

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72826
Info modified on:
28 Nov 2024, 14:00:46
Short summary description Philips AZUR 2-in-1 Cordless steam iron GC4810/27:

Philips AZUR 2-in-1 Cordless steam iron GC4810/27, Anodilium soleplate, 2.4 m, 160 g/min, Lilac, White, 30 g/min, 0.25 L

Long summary description Philips AZUR 2-in-1 Cordless steam iron GC4810/27:

Philips AZUR 2-in-1 Cordless steam iron GC4810/27. Soleplate type: Anodilium soleplate, Cord length: 2.4 m, Steam boost performance: 160 g/min. Iron power: 2000 W, AC input voltage: 220-240 V

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.