Philips logo

Philips Azur GC4567/80 iron Steam iron SteamGlide soleplate 2600 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
329148
Info modified on:
28 May 2025, 03:53:42
Short summary description Philips Azur GC4567/80 iron Steam iron SteamGlide soleplate 2600 W Black:

Philips Azur GC4567/80, Steam iron, SteamGlide soleplate, 2 m, 250 g/min, Black, 50 g/min

Long summary description Philips Azur GC4567/80 iron Steam iron SteamGlide soleplate 2600 W Black:

Philips Azur GC4567/80. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2 m. Iron power: 2600 W, AC input voltage: 240 V. Weight: 1.57 kg. Package weight: 1.791 g, Package weight: 1.791 kg, Recyclable packaging material: 100%

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.