Philips logo

Philips Azur GC4542/40 iron Steam iron SteamGlide Plus soleplate 2500 W Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39201
Info modified on:
03 Aug 2024, 21:36:32
Short summary description Philips Azur GC4542/40 iron Steam iron SteamGlide Plus soleplate 2500 W Red:

Philips Azur GC4542/40, Steam iron, SteamGlide Plus soleplate, 2 m, 200 g/min, Red, 45 g/min

Long summary description Philips Azur GC4542/40 iron Steam iron SteamGlide Plus soleplate 2500 W Red:

Philips Azur GC4542/40. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 2 m. Iron power: 2500 W, AC input voltage: 240 V. Weight: 1.57 kg. Package weight: 1.791 g, Package weight: 1.791 kg, Recyclable packaging material: 100%

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.