Philips Azur GC4533/30, Steam iron, SteamGlide soleplate, 2 m, 190 g/min, Pink, 45 g/min
Philips Azur GC4533/30. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2 m. Iron power: 2400 W, AC input voltage: 240 V. Weight: 1.57 kg. Package weight: 1.791 g, Package weight: 1.791 kg, Recyclable packaging material: 100%. Warranty period: 2 year(s)