Philips logo

Philips Azur GC4532/20 iron Steam iron SteamGlide soleplate 2400 W Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164371
Info modified on:
30 Apr 2025, 03:32:12
Short summary description Philips Azur GC4532/20 iron Steam iron SteamGlide soleplate 2400 W Blue:

Philips Azur GC4532/20, Steam iron, SteamGlide soleplate, 2 m, 180 g/min, Blue, 45 g/min

Long summary description Philips Azur GC4532/20 iron Steam iron SteamGlide soleplate 2400 W Blue:

Philips Azur GC4532/20. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2 m. Iron power: 2400 W, AC input voltage: 240 V. Weight: 1.57 kg. Package weight: 1.791 g, Package weight: 1.791 kg, Recyclable packaging material: 100%

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.