Philips logo

Philips Azur Performer Plus GC4525/30 Steam iron

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165472
Info modified on:
02 Aug 2024, 21:29:03
End of life date:
01 Jun 2017
Short summary description Philips Azur Performer Plus GC4525/30 Steam iron:

Philips Azur Performer Plus GC4525/30 Steam iron, Steam iron, T-ionicGlide soleplate, 2 m, 200 g/min, Black, Violet, 50 g/min

Long summary description Philips Azur Performer Plus GC4525/30 Steam iron:

Philips Azur Performer Plus GC4525/30 Steam iron. Type: Steam iron, Soleplate type: T-ionicGlide soleplate, Cord length: 2 m. Iron power: 2600 W. Width: 320 mm, Depth: 160 mm, Height: 140 mm. Package width: 341 mm, Package depth: 360 mm, Package height: 300 mm

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.