Philips logo

Philips Azur Performer Plus Steam iron GC4516/40

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129757
Info modified on:
13 Aug 2024, 12:36:46
Short summary description Philips Azur Performer Plus Steam iron GC4516/40:

Philips Azur Performer Plus Steam iron GC4516/40, Steam iron, SteamGlide Plus soleplate, 2 m, 190 g/min, Red, White, 45 g/min

Long summary description Philips Azur Performer Plus Steam iron GC4516/40:

Philips Azur Performer Plus Steam iron GC4516/40. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 2 m. Iron power: 2400 W. Width: 320 mm, Depth: 160 mm, Height: 140 mm. Package width: 341 mm, Package depth: 360 mm, Package height: 300 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.