Philips Azur Ionic Steam iron GC4440/02, 40 g/min, 0.335 L, 360°, 2400 W, 220 - 240 V, 1.7 kg
Philips Azur Ionic Steam iron GC4440/02. Continuous steam performance: 40 g/min, Water tank capacity: 0.335 L, Swivel angle: 360°. Maximum power: 2400 W, AC input voltage: 220 - 240 V. Weight: 1.7 kg. Bulb power: 2400 W, Maximum input power: 2400 W