Philips logo

Philips Azur GC4410/02 Steam iron

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165661
Info modified on:
28 Nov 2024, 14:05:29
End of life date:
01 Sept 2021
Short summary description Philips Azur GC4410/02 Steam iron:

Philips Azur GC4410/02 Steam iron, Steam iron, 3 m, 130 g/min, Blue, White, 0.35 L, 360°

Long summary description Philips Azur GC4410/02 Steam iron:

Philips Azur GC4410/02 Steam iron. Type: Steam iron, Cord length: 3 m, Steam boost performance: 130 g/min. Iron power: 2400 W, Power consumption (typical): 2400 W, AC input voltage: 220 - 240 V. Weight: 1.55 kg. Continuous flow: 40 g/min, Dimensions (WxDxH): 303 x 120 x 152 mm

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.