Philips logo

Philips PerfectCare Steam iron GC3920/20

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185162
Info modified on:
09 Mar 2025, 21:00:31
Short summary description Philips PerfectCare Steam iron GC3920/20:

Philips PerfectCare Steam iron GC3920/20, Steam iron, SteamGlide Plus soleplate, 180 g/min, Black, Blue, 45 g/min, 0.3 L

Long summary description Philips PerfectCare Steam iron GC3920/20:

Philips PerfectCare Steam iron GC3920/20. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Steam boost performance: 180 g/min. Iron power: 2500 W. Width: 312 mm, Depth: 127 mm, Height: 147 mm. Package width: 332 mm, Package depth: 137 mm, Package height: 167 mm

Reasons to buy
3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.