Philips Azur Performer GC3811/80 Steam iron, Steam iron, SteamGlide Plus soleplate, 2 m, 160 g/min, Black, White, 40 g/min
Philips Azur Performer GC3811/80 Steam iron. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 2 m. Iron power: 2400 W