Philips logo

Philips Azur Performer GC3811/70 Steam iron

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199487
Info modified on:
13 Aug 2024, 12:36:46
End of life date:
01 Sept 2021
Short summary description Philips Azur Performer GC3811/70 Steam iron:

Philips Azur Performer GC3811/70 Steam iron, Steam iron, SteamGlide soleplate, 2 m, 160 g/min, Turquoise, White, 40 g/min

Long summary description Philips Azur Performer GC3811/70 Steam iron:

Philips Azur Performer GC3811/70 Steam iron. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2 m. Iron power: 2400 W. Package width: 160 mm, Package depth: 326 mm, Package height: 140 mm

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.