Philips logo

Philips Azur Performer GC3802/20 Steam iron

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201350
Info modified on:
01 Aug 2024, 21:18:21
End of life date:
01 Sept 2021
Short summary description Philips Azur Performer GC3802/20 Steam iron:

Philips Azur Performer GC3802/20 Steam iron, Steam iron, SteamGlide soleplate, 2 m, 140 g/min, Blue, White, 40 g/min

Long summary description Philips Azur Performer GC3802/20 Steam iron:

Philips Azur Performer GC3802/20 Steam iron. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2 m. Iron power: 2400 W

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.