Bullet Points Philips EnergyCare GC3631/02 iron Steam iron 2400 W Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Steam iron 3 m Purple
- - Steam boost performance: 120 g/min
- - Steam boost function
- - Continuous steam performance: 40 g/min Automatic anti-calc
- - 0.3 L
- - Anti-drip function Vertical steam function Spray function
- - Non-twisting cord
- - 2400 W
Long product name Philips EnergyCare GC3631/02 iron Steam iron 2400 W Purple
:
The long product name of Philips EnergyCare GC3631/02 iron Steam iron 2400 W Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GC3631 Steam iron, 2400W, 40g/min, 300ml, 220-240V, 1.6kg, Purple
More>>>
Philips EnergyCare GC3631/02 iron Steam iron 2400 W Purple:
The official description of Philips EnergyCare GC3631/02 iron Steam iron 2400 W Purple as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
100% steam power, 20%* less energy
Greener Everyday
The innovative feature in the Philips steam iron, makes sure you get the 100% steam
power to remove creases thoroughly. At the same time, it saves 20%* energy
automatically, because it eliminates wasted steam.
Auto Energy Saving
- Automatic Energy Saving
Comfortable ironing
- Steam boost up to 120 g helps to remove stubborn creases
- Soft grip for lasting ironing comfort
Safe ironing
- Drip-stop system keeps your garments spotless while ironing
Longer lifetime
- Double Active Calc System prevents scale build-up
Easy crease removal from cotton and linen
- Continuous steam output up to 40 g/min
Short summary description Philips EnergyCare GC3631/02 iron Steam iron 2400 W Purple:
This short summary of the Philips EnergyCare GC3631/02 iron Steam iron 2400 W Purple data-sheet is auto-generated and uses the product title and the first six key specs.
Philips EnergyCare GC3631/02, Steam iron, 3 m, 120 g/min, Purple, 40 g/min, 0.3 L
Long summary description Philips EnergyCare GC3631/02 iron Steam iron 2400 W Purple:
This is an auto-generated long summary of Philips EnergyCare GC3631/02 iron Steam iron 2400 W Purple based on the first three specs of the first five spec groups.
Philips EnergyCare GC3631/02. Type: Steam iron, Cord length: 3 m, Steam boost performance: 120 g/min. Iron power: 2400 W, AC input voltage: 220 - 240 V. Weight: 1.6 kg