Philips logo

Philips Steam&Go GC350/40 garment steamer Handheld garment steamer 0.07 L 1000 W Purple, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131165
Info modified on:
01 May 2025, 03:28:13
Short summary description Philips Steam&Go GC350/40 garment steamer Handheld garment steamer 0.07 L 1000 W Purple, White:

Philips Steam&Go GC350/40, Handheld garment steamer, 0.07 L, 1 min, Purple, White, 20 g/min, 2.5 m

Long summary description Philips Steam&Go GC350/40 garment steamer Handheld garment steamer 0.07 L 1000 W Purple, White:

Philips Steam&Go GC350/40. Device type: Handheld garment steamer, Water tank capacity: 0.07 L, Heating time: 1 min. Power: 1000 W, AC input voltage: 220 - 240 V. Package width: 380 mm, Package depth: 150 mm, Package height: 128 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.