Philips logo

Philips PowerLife GC2990/20 iron Steam iron SteamGlide soleplate 2300 W Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166029
Info modified on:
27 Jul 2024, 21:24:55
Short summary description Philips PowerLife GC2990/20 iron Steam iron SteamGlide soleplate 2300 W Blue, White:

Philips PowerLife GC2990/20, Steam iron, SteamGlide soleplate, 140 g/min, Blue, White, 40 g/min, 0.32 L

Long summary description Philips PowerLife GC2990/20 iron Steam iron SteamGlide soleplate 2300 W Blue, White:

Philips PowerLife GC2990/20. Type: Steam iron, Soleplate type: SteamGlide soleplate, Steam boost performance: 140 g/min. Iron power: 2300 W. Width: 312 mm, Depth: 127 mm, Height: 147 mm. Package width: 332 mm, Package depth: 137 mm, Package height: 167 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.