Philips 2500 series Steam iron GC2510/62, Steam iron, 2 m, 90 g/min, Blue, White, 30 g/min, 0.3 L
Philips 2500 series Steam iron GC2510/62. Type: Steam iron, Cord length: 2 m, Steam boost performance: 90 g/min. Iron power: 2000 W. Width: 295 mm, Depth: 116 mm, Height: 195 mm