Philips Easy8 GC240/05 Ironing board, Cotton, 120 x 45 mm, 70 cm, 94 cm, 7.8 kg, 70 - 94 mm
Philips Easy8 GC240/05 Ironing board. Cover material: Cotton. Board size (W x D): 120 x 45 mm, Height (min): 70 cm, Height (max): 94 cm. Dimensions (W x D x H): 12 x 51 x 159 cm