Philips logo

Philips EasySpeed GC2140/20 iron Steam iron 2000 W Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123526
Info modified on:
24 Jul 2024, 21:28:58
Short summary description Philips EasySpeed GC2140/20 iron Steam iron 2000 W Blue, White:

Philips EasySpeed GC2140/20, Steam iron, 1.9 m, 100 g/min, Blue, White, 25 g/min, 0.27 L

Long summary description Philips EasySpeed GC2140/20 iron Steam iron 2000 W Blue, White:

Philips EasySpeed GC2140/20. Type: Steam iron, Cord length: 1.9 m, Steam boost performance: 100 g/min. Iron power: 2000 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.