Philips logo

Philips EasySpeed GC2042/40 Steam iron

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128390
Info modified on:
03 Aug 2024, 21:33:54
End of life date:
01 Sept 2021
Short summary description Philips EasySpeed GC2042/40 Steam iron:

Philips EasySpeed GC2042/40 Steam iron, Dry & Steam iron, Ceramic soleplate, 100 g/min, Violet, White, 35 g/min, 0.27 L

Long summary description Philips EasySpeed GC2042/40 Steam iron:

Philips EasySpeed GC2042/40 Steam iron. Type: Dry & Steam iron, Soleplate type: Ceramic soleplate, Steam boost performance: 100 g/min. Iron power: 2100 W

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.