Philips logo

Philips EasySpeed GC1744/20 iron Dry & Steam iron Non-stick soleplate 2000 W Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168190
Info modified on:
28 Nov 2024, 13:56:42
Short summary description Philips EasySpeed GC1744/20 iron Dry & Steam iron Non-stick soleplate 2000 W Blue, White:

Philips EasySpeed GC1744/20, Dry & Steam iron, Non-stick soleplate, 1.9 m, 90 g/min, Blue, White, 25 g/min

Long summary description Philips EasySpeed GC1744/20 iron Dry & Steam iron Non-stick soleplate 2000 W Blue, White:

Philips EasySpeed GC1744/20. Type: Dry & Steam iron, Soleplate type: Non-stick soleplate, Cord length: 1.9 m. Iron power: 2000 W

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.