Philips logo

Philips FY4150/00 air purifier accessory Air purifier filter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55679
Info modified on:
12 Apr 2024, 16:45:36
Short summary description Philips FY4150/00 air purifier accessory Air purifier filter:

Philips FY4150/00, Air purifier filter, 99.9%

Long summary description Philips FY4150/00 air purifier accessory Air purifier filter:

Philips FY4150/00. Product type: Air purifier filter, Brand compatibility: Philips, Efficiency: 99.9%. Width: 165 mm, Depth: 255 mm, Height: 358 mm. Package width: 268 mm, Package depth: 268 mm, Package height: 370 mm. Quantity per pack: 1 pc(s). Country of origin: China

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.