Philips Mini Hi-Fi System FX25/12, Home audio mini system, Black, 1 discs, Tray, 300 W, 2-way
Philips Mini Hi-Fi System FX25/12. Type: Home audio mini system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 300 W, Speaker type: 2-way, Woofer diameter: 16.5 cm. Supported radio bands: FM, Tuner type: Digital. Display type: VFD. Disc types supported: CD, CD-R, CD-RW