Philips logo

Philips FX15/12 home audio system Home audio mini system 180 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164485
Info modified on:
04 May 2023, 13:45:09
Short summary description Philips FX15/12 home audio system Home audio mini system 180 W Black:

Philips FX15/12, Home audio mini system, Black, 1 discs, Tray, 180 W, 2-way

Long summary description Philips FX15/12 home audio system Home audio mini system 180 W Black:

Philips FX15/12. Type: Home audio mini system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 180 W, Speaker type: 2-way, Woofer diameter: 13.3 cm. Supported radio bands: FM, Tuner type: Digital. Display type: VFD. Disc types supported: CD, CD-R, CD-RW

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.