Philips Mini Hi-Fi System FWM589/30, Home audio mini system, Blue, 5 discs, 200 W, 3-way, 15.2 cm
Philips Mini Hi-Fi System FWM589/30. Type: Home audio mini system, Product colour: Blue, Number of optical discs: 5 discs. RMS rated power: 200 W, Speaker type: 3-way, Woofer diameter: 15.2 cm. Supported radio bands: FM, MW, Tuner enhancements: Easy set (plug & play), Tuner type: Digital. Display type: FTD. Headphone connectivity: 3.5 mm