Philips logo

Philips AV Surround Receiver 5.1 channels Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83481
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips AV Surround Receiver 5.1 channels Black:

Philips AV Surround Receiver, 5.1 channels, 82 dB, 20 - 20000 Hz, 210 W, 2 W, 8.6 kg

Long summary description Philips AV Surround Receiver 5.1 channels Black:

Philips AV Surround Receiver. Audio output channels: 5.1 channels, Signal-to-Noise Ratio (SNR): 82 dB, Frequency range: 20 - 20000 Hz. Power consumption (typical): 210 W, Power consumption (standby): 2 W. Weight: 8.6 kg. Power requirements: 220V, 50 Hz, Output power (DIN): 5 x 60W, Dimensions (WxDxH): 435 x 350 x 135 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.