Philips PowerPro Ultimate Bagless vacuum cleaner FC9912/61, 2400 W, Cylinder vacuum, Dry, Bagless, HEPA, Filtering
Philips PowerPro Ultimate Bagless vacuum cleaner FC9912/61. Maximum input power: 2400 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless. Vacuum air filtering: HEPA, Dirt separating method: Filtering. Product colour: Black, Copper