Philips logo

Philips PowerPro Expert FC9747/09 vacuum 2 L Cylinder vacuum Dry 900 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85759
Info modified on:
25 May 2025, 03:35:02
Short summary description Philips PowerPro Expert FC9747/09 vacuum 2 L Cylinder vacuum Dry 900 W Bagless:

Philips PowerPro Expert FC9747/09, 900 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA

Long summary description Philips PowerPro Expert FC9747/09 vacuum 2 L Cylinder vacuum Dry 900 W Bagless:

Philips PowerPro Expert FC9747/09. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 75 dB. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.