Philips logo

Philips PowerPro Expert FC9735/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101438
Info modified on:
12 Apr 2024, 16:45:34
Short summary description Philips PowerPro Expert FC9735/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:

Philips PowerPro Expert FC9735/61, 2100 W, Cylinder vacuum, Dry, Bagless, 2 L, Allergy filter

Long summary description Philips PowerPro Expert FC9735/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:

Philips PowerPro Expert FC9735/61. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 79 dB. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.