Philips logo

Philips PowerPro Expert Bagless vacuum cleaner FC9728/01

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160355
Info modified on:
18 Dec 2024, 19:43:22
Short summary description Philips PowerPro Expert Bagless vacuum cleaner FC9728/01:

Philips PowerPro Expert Bagless vacuum cleaner FC9728/01, 2000 W, Cylinder vacuum, Dry, Bagless, 2 L, Allergy filter

Long summary description Philips PowerPro Expert Bagless vacuum cleaner FC9728/01:

Philips PowerPro Expert Bagless vacuum cleaner FC9728/01. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 79 dB. Product colour: Black, Red, Silver

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.