Philips logo

Philips 5000 series FC9570/01 vacuum 1.5 L Cylinder vacuum Dry 1900 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139308
Info modified on:
25 Jul 2024, 21:05:58
Short summary description Philips 5000 series FC9570/01 vacuum 1.5 L Cylinder vacuum Dry 1900 W Bagless:

Philips 5000 series FC9570/01, 1900 W, Cylinder vacuum, Dry, Bagless, 1.5 L, HEPA

Long summary description Philips 5000 series FC9570/01 vacuum 1.5 L Cylinder vacuum Dry 1900 W Bagless:

Philips 5000 series FC9570/01. Maximum input power: 1900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Blue

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.