Philips logo

Philips PowerPro Active FC9542/91 vacuum 1.7 L Cylinder vacuum Dry 1500 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56612
Info modified on:
26 Jul 2024, 09:30:20
Short summary description Philips PowerPro Active FC9542/91 vacuum 1.7 L Cylinder vacuum Dry 1500 W Bagless:

Philips PowerPro Active FC9542/91, 1500 W, Cylinder vacuum, Dry, Bagless, 1.7 L, Allergy filter

Long summary description Philips PowerPro Active FC9542/91 vacuum 1.7 L Cylinder vacuum Dry 1500 W Bagless:

Philips PowerPro Active FC9542/91. Maximum input power: 1500 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.7 L. Vacuum air filtering: Allergy filter, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Black, Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.