Philips PowerPro Compact FC9331/09R1, 900 W, Cylinder vacuum, Dry, Bagless, 1.5 L, Allergy filter
Philips PowerPro Compact FC9331/09R1. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 79 dB. Product colour: Black, Blue, Silver