Philips logo

Philips 3000 series FC9329/09 vacuum 1.5 L Cylinder vacuum Dry 650 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172580
Info modified on:
10 Mar 2025, 21:04:36
Short summary description Philips 3000 series FC9329/09 vacuum 1.5 L Cylinder vacuum Dry 650 W Bagless:

Philips 3000 series FC9329/09, 650 W, Cylinder vacuum, Dry, Bagless, 1.5 L, Allergy filter

Long summary description Philips 3000 series FC9329/09 vacuum 1.5 L Cylinder vacuum Dry 650 W Bagless:

Philips 3000 series FC9329/09. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 79 dB. Product colour: Black, Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.