Philips logo

Philips Marathon FC9222/01 Bagless vacuum cleaner

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139051
Info modified on:
28 Nov 2024, 13:57:02
End of life date:
04 Jan 2011
Short summary description Philips Marathon FC9222/01 Bagless vacuum cleaner:

Philips Marathon FC9222/01 Bagless vacuum cleaner, 2000 W, Cylinder vacuum, Dry, 1.5 L, HEPA, Filtering

Long summary description Philips Marathon FC9222/01 Bagless vacuum cleaner:

Philips Marathon FC9222/01 Bagless vacuum cleaner. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.